Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
SWITCH, PUSHBUTTON DPST-1NO/1NC 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
SWITCH PB DPST-NO/NC 5A 250V
PUSHBUTTON SWITCH, DPST-1NO/1NC, MOMENTARY OPERATION, 5 AMP, 250 VAC, 16 MM CUTOUT DIAMETER, SQUARE (18 X 18 MM), SOLDER LUG, IP40. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches LIGHTED PSHBUTN SQ MOM BLK SLGP SLDR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1012-ND | 30B3661 | 01-151.025 | 18776573 | 01-151.025 |
| Product Name | Pushbutton Switches | Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao | Switches - Pushbutton Switches | Pushbutton | Pushbutton Switches |
| Actuator Specifications | Square, Button (Not Included) | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |