EAO Switch Corporation Pushbutton Switches 01-131.022

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1008-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1008-ND
Pushbutton Switches 1948-1008-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, Spst-No / Spst-Nc, 5A, 250V; Product Range Eao - 30B3650 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No / Spst-Nc, 5A, 250V; Product Range Eao
30B3650
Switch, Pushbutton, Spst-No / Spst-Nc, 5A, 250V; Product Range Eao 30B3650
SWITCH, PUSHBUTTON, SPST-NO / SPST-NC, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO / SPST-NC, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
01-131.022
Switches - Pushbutton Switches 01-131.022
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
01-131.022
Pushbutton Switches 01-131.022
Pushbutton Switches LIGHTED PSHBUTN RND MOM BLK SLGP QC

Pushbutton Switches LIGHTED PSHBUTN RND MOM BLK SLGP QC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1008-ND 30B3650 01-131.022 01-131.022
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No / Spst-Nc, 5A, 250V; Product Range Eao Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC Double Pole, Double Throw (DPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features Illuminated Switch
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details