Pushbutton Switch 4PST-2NO/2NC Standard Panel Mount, Front
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; PRODUCT RANGE:01 SERIES; PANEL CUTOUT DIAMETER:16MM; CONTACT CONFIGURATION:DPST-N
Switch, Pushbutton, DPDT, 5 Amps, 250 Volts, Solder Lug, Rectangular
Pushbutton Switches LIGHTED PSHBUTN RECT MOM BLK SLGP SLDR
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N
SWITCH PB 4PST-2NO/2NC 5A 250V
| DigiKey | Radwell International | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-1007-ND | 430946 | 70029746 | 01-122.025 | 30B3644 | 01-122.025 |
| Product Name | Pushbutton Switches | Pushbutton | Switch, Pushbutton, DPDT, 5 Amps, 250 Volts, Solder Lug, Rectangular | Pushbutton Switches | Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button (Not Included) | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | 4PST-2NO/2NC | Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO, DPST-NC | 4PST-2NO/2NC | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |