EAO Switch Corporation Pushbutton Switches 01-121.025

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1006-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1006-ND
Pushbutton Switches 1948-1006-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao - 30B3642 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao
30B3642
Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao 30B3642
SWITCH, PUSHBUTTON DPST-1NO/1NC 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON DPST-1NO/1NC 5A, 250V; Product Range:01 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
01-121.025
Pushbutton Switches 01-121.025
Pushbutton Switches LIGHTED PSHBUTN RECT MOM BLK SLGP SLDR

Pushbutton Switches LIGHTED PSHBUTN RECT MOM BLK SLGP SLDR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
01-121.025
Switches - Pushbutton Switches 01-121.025
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1006-ND 30B3642 01-121.025 01-121.025
Product Name Pushbutton Switches Switch, Pushbutton Dpst-1No/1Nc 5A, 250V; Product Range Eao Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details