EAO Switch Corporation Pushbutton Switches 01-121.022

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-1005-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-1005-ND
Pushbutton Switches 1948-1005-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
01-121.022
Switches - Pushbutton Switches 01-121.022
SWITCH PB DPST-NO/NC 5A 250V

SWITCH PB DPST-NO/NC 5A 250V

Supplier's Site
Pushbutton - 15715601 - Radwell International
Willingboro, NJ, United States
Pushbutton
15715601
Pushbutton 15715601
ILLUMINATED PUSHBUTTON MOM SA 1NC+1NO ST/PT 18X24 GOLD/SILVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ILLUMINATED PUSHBUTTON MOM SA 1NC+1NO ST/PT 18X24 GOLD/SILVER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-1005-ND 01-121.022 15715601
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton
Actuator Specifications Rectangular, Button (Not Included) Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton - 359565 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details