EAO Switch Corporation Pushbutton 01-050.005

Description
PUSHBUTTON SWITCH; LAMP BASE TYPE:-; MOUNTING HOLE DIA:-; CURRENT RATING:-; SUPPLY VOLTAGE:-; LENS SHAPE:SQUARE; PRODUCT RANGE:01 SERIES; CONTACT CURRENT MAX:5A; FOR USE WITH:EAO 01 SERIES PUSHBUTTON SWITCHES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON SWITCH; LAMP BASE TYPE:-; MOUNTING HOLE DIA:-; CURRENT RATING:-; SUPPLY VOLTAGE:-; LENS SHAPE:SQUARE; PRODUCT RANGE:01 SERIES; CONTACT CURRENT MAX:5A; FOR USE WITH:EAO 01 SERIES PUSHBUTTON SWITCHES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 18372931 - Radwell International
Willingboro, NJ, United States
Pushbutton
18372931
Pushbutton 18372931
PUSHBUTTON SWITCH; LAMP BASE TYPE:-; MOUNTING HOLE DIA:-; CURRENT RATING:-; SUPPLY VOLTAGE:-; LENS SHAPE:SQUARE; PRODUCT RANGE:01 SERIES; CONTACT CURRENT MAX:5A; FOR USE WITH:EAO 01 SERIES PUSHBUTTON SWITCHES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH; LAMP BASE TYPE:-; MOUNTING HOLE DIA:-; CURRENT RATING:-; SUPPLY VOLTAGE:-; LENS SHAPE:SQUARE; PRODUCT RANGE:01 SERIES; CONTACT CURRENT MAX:5A; FOR USE WITH:EAO 01 SERIES PUSHBUTTON SWITCHES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 18372931
Product Name Pushbutton
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data