The Pushbutton Switch, part number 30B3619, is an illuminated pushbutton switch designed for standard mounting applications. It features snap-action, low-level switching elements with gold-plated silver contacts, and offers optional silver contacts upon request. The switch has front dimensions of 18 x 24 mm, 18 x 18 mm, or 18 mm diameter, making it versatile for various installations. This switch is equipped with universal terminals suitable for mounting on printed circuit boards (PCBs) and can be dip soldered. It is secured against rotation and can be illuminated using T 5.5 lamps with supply voltages ranging from 6 to 60 V. For voltages above 60 V, an external voltage reduction element is required. The lenses are made from polymethyl methacrylate and are available in various colors, including translucent and transparent options. The switch is suitable for applications requiring visual indication, such as lamp checks or alarm circuits, and can be customized with engraving or film inserts for marking. It is RoHS compliant, ensuring it meets environmental standards.
PUSHBUTTON SWITCH; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Square; Product Range:01 Series; Contact Current Max:5A; For Use With:EAO 01 Series Pushbutton Switches RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 30B3619 |
| Product Name | Pushbutton Switch; Lamp Base Type Eao |