PUSHBUTTON SWITCH; LAMP BASE TYPE:-; MOUNTING HOLE DIA:-; CURRENT RATING:-; SUPPLY VOLTAGE:-; LENS SHAPE:RECTANGULAR; PRODUCT RANGE:01 SERIES; CONTACT CURRENT MAX:5A; FOR USE WITH:EAO 01 SERIES PUSHBUTTON SWITCHES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 18798693 |
| Product Name | Pushbutton |
| Switch Type | Tact Switch |