EAO Switch Corporation Pushbutton Switch; Lamp Base Type Eao 01-040.005

Description
PUSHBUTTON SWITCH; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Rectangular; Product Range:01 Series; Contact Current Max:5A; For Use With:EAO 01 Series Pushbutton Switches RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Rectangular; Product Range:01 Series; Contact Current Max:5A; For Use With:EAO 01 Series Pushbutton Switches RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Lamp Base Type Eao - 30B3616 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Lamp Base Type Eao
30B3616
Pushbutton Switch; Lamp Base Type Eao 30B3616
PUSHBUTTON SWITCH; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Rectangular; Product Range:01 Series; Contact Current Max:5A; For Use With:EAO 01 Series Pushbutton Switches RoHS Compliant: Yes

PUSHBUTTON SWITCH; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Rectangular; Product Range:01 Series; Contact Current Max:5A; For Use With:EAO 01 Series Pushbutton Switches RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 30B3616
Product Name Pushbutton Switch; Lamp Base Type Eao
Unlock Full Specs
to access all available technical data

Similar Products

Standard Incandescent Lamp - 40B10C/BL/4PK-120V/13648 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 40 watts
View Details
Incandescent Lamp for Photo Flood -  - Ushio America, Inc.
Specs
Base Type E26
Lamp Power 250 to 750 watts
Rated Average Life 3 to 60 hours
View Details
Lamp - FT2410F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details