PUSHBUTTON SWITCH; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:Round; Product Range:01 Series; Contact Current Max:5A; For Use With:EAO 01 Series Pushbutton Switches RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 88F3924 |
| Product Name | Pushbutton Switch; Lamp Base Type Eao |