Eagle Manufacturing Company Eagle 96 gal Yellow Hazardous Material Storage Cabinet - 31 1/4 in Width - 69 in Height - 048441-00367 YPI-62LEGS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 31 1/4 in width x 69 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 96 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 31 1/4 in width x 69 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 96 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 96 gal Yellow Hazardous Material Storage Cabinet - 31 1/4 in Width - 69 in Height - 048441-00367 - 048441-00367 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 96 gal Yellow Hazardous Material Storage Cabinet - 31 1/4 in Width - 69 in Height - 048441-00367
048441-00367
Eagle 96 gal Yellow Hazardous Material Storage Cabinet - 31 1/4 in Width - 69 in Height - 048441-00367 048441-00367
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 31 1/4 in width x 69 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 96 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 31 1/4 in width x 69 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 96 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-00367
Product Name Eagle 96 gal Yellow Hazardous Material Storage Cabinet - 31 1/4 in Width - 69 in Height - 048441-00367
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 179786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 13.78 inch (350 mm)
View Details