Eagle Manufacturing Company Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 48 in Height - 048441-00363 YPI-32LEGS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 48 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 48 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 48 in Height - 048441-00363 - 048441-00363 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 48 in Height - 048441-00363
048441-00363
Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 48 in Height - 048441-00363 048441-00363
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 48 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 48 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 40 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-00363
Product Name Eagle 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 48 in Height - 048441-00363
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
First Aid Cabinets & Brackets - 1811502 - RS Components, Ltd.
Specs
Type Bin Cabinet
Height 18.11 inch (460 mm)
Width 5.51 inch (140 mm)
View Details