Eagle Manufacturing Company Eagle Red Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22151 UI-50-S

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22151 - 048441-22151 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22151
048441-22151
Eagle Red Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22151 048441-22151
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 1/2 in overall diameter. This product comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22151
Product Name Eagle Red Galvanized Steel 5 gal Safety Can - 13 1/2 in Height - 12 1/2 in Overall Diameter - 048441-22151
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details