Eagle Manufacturing Company Eagle Yellow Galvanized Steel 2 qt Safety Can - 8 3/4 in Height - 6 3/4 in Overall Diameter - 048441-22124 UI-4-SY

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8 3/4 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 6 3/4 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8 3/4 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 6 3/4 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Eagle Yellow Galvanized Steel 2 qt Safety Can - 8 3/4 in Height - 6 3/4 in Overall Diameter - 048441-22124 - 048441-22124 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Yellow Galvanized Steel 2 qt Safety Can - 8 3/4 in Height - 6 3/4 in Overall Diameter - 048441-22124
048441-22124
Eagle Yellow Galvanized Steel 2 qt Safety Can - 8 3/4 in Height - 6 3/4 in Overall Diameter - 048441-22124 048441-22124
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8 3/4 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 6 3/4 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8 3/4 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 6 3/4 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22124
Product Name Eagle Yellow Galvanized Steel 2 qt Safety Can - 8 3/4 in Height - 6 3/4 in Overall Diameter - 048441-22124
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details