Eagle Manufacturing Company Eagle Blue 24-gauge hot dipped galvanized steel 2.5 gal Safety Can - 10 in Height - 11.25 in Overall Diameter - 048441-00468 UI-25-FSB

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 10 in height. The Eagle safety can is made of 24-gauge hot dipped galvanized steel, is packaged 1 can, comes in blue and meets OSHA, NFPA code 30 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11.25 in overall diameter. This product comes with the following: F-15 funnel.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 10 in height. The Eagle safety can is made of 24-gauge hot dipped galvanized steel, is packaged 1 can, comes in blue and meets OSHA, NFPA code 30 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11.25 in overall diameter. This product comes with the following: F-15 funnel.

Suppliers

Company
Product
Description
Supplier Links
Eagle Blue 24-gauge hot dipped galvanized steel 2.5 gal Safety Can - 10 in Height - 11.25 in Overall Diameter - 048441-00468 - 048441-00468 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Blue 24-gauge hot dipped galvanized steel 2.5 gal Safety Can - 10 in Height - 11.25 in Overall Diameter - 048441-00468
048441-00468
Eagle Blue 24-gauge hot dipped galvanized steel 2.5 gal Safety Can - 10 in Height - 11.25 in Overall Diameter - 048441-00468 048441-00468
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 10 in height. The Eagle safety can is made of 24-gauge hot dipped galvanized steel, is packaged 1 can, comes in blue and meets OSHA, NFPA code 30 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11.25 in overall diameter. This product comes with the following: F-15 funnel.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 10 in height. The Eagle safety can is made of 24-gauge hot dipped galvanized steel, is packaged 1 can, comes in blue and meets OSHA, NFPA code 30 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11.25 in overall diameter. This product comes with the following: F-15 funnel.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-00468
Product Name Eagle Blue 24-gauge hot dipped galvanized steel 2.5 gal Safety Can - 10 in Height - 11.25 in Overall Diameter - 048441-00468
Material Steel; 24-gauge hot dipped galvanized steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Compartment Boxes - 1368899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details
Multi Boxes - 4-1/8X4-1/8X1/4 (104.8 x104.8x 7.5 mm) MULTI BOX PP - MB10006 - MOCAP LLC
Specs
Container Type Box
Height 0.4720 inch (11.99 mm)
Length 4.3 inch (109 mm)
View Details