Eagle Manufacturing Company Eagle Green Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/2 in Overall Diameter - 048441-00355 UI-20-SG

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/2 in overall diameter. This item comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/2 in overall diameter. This item comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Eagle Green Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/2 in Overall Diameter - 048441-00355 - 048441-00355 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Green Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/2 in Overall Diameter - 048441-00355
048441-00355
Eagle Green Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/2 in Overall Diameter - 048441-00355 048441-00355
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/2 in overall diameter. This item comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/2 in overall diameter. This item comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-00355
Product Name Eagle Green Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/2 in Overall Diameter - 048441-00355
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details