Eagle Manufacturing Company Eagle Blue Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22146 UI-20-SB

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/4 in overall diameter. This part comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/4 in overall diameter. This part comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Eagle Blue Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22146 - 048441-22146 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Blue Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22146
048441-22146
Eagle Blue Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22146 048441-22146
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/4 in overall diameter. This part comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 1/4 in overall diameter. This part comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22146
Product Name Eagle Blue Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/4 in Overall Diameter - 048441-22146
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details