Eagle Manufacturing Company Eagle Green Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/2 in Overall Diameter - 048441-00372 UI-20-FSG

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Funnel.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Funnel.

Suppliers

Company
Product
Description
Supplier Links
Eagle Green Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/2 in Overall Diameter - 048441-00372 - 048441-00372 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Green Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/2 in Overall Diameter - 048441-00372
048441-00372
Eagle Green Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/2 in Overall Diameter - 048441-00372 048441-00372
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Funnel.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9 1/2 in height. The Eagle safety can is made of galvanized steel, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Funnel.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-00372
Product Name Eagle Green Galvanized Steel 2 gal Safety Can - 9 1/2 in Height - 11 1/2 in Overall Diameter - 048441-00372
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1246583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 2.56 inch (65 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details