Eagle Manufacturing Company Eagle Green Galvanized Steel 1 qt Safety Can - 8 in Height - 5 1/4 in Overall Diameter - 048441-00449 UI-2-SG

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 5 1/4 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 5 1/4 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Eagle Green Galvanized Steel 1 qt Safety Can - 8 in Height - 5 1/4 in Overall Diameter - 048441-00449 - 048441-00449 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Green Galvanized Steel 1 qt Safety Can - 8 in Height - 5 1/4 in Overall Diameter - 048441-00449
048441-00449
Eagle Green Galvanized Steel 1 qt Safety Can - 8 in Height - 5 1/4 in Overall Diameter - 048441-00449 048441-00449
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 5 1/4 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in green and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 5 1/4 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-00449
Product Name Eagle Green Galvanized Steel 1 qt Safety Can - 8 in Height - 5 1/4 in Overall Diameter - 048441-00449
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details