Eagle Manufacturing Company Eagle Blue Galvanized Steel 1 qt Safety Can - 8 in Height - 5 1/4 in Overall Diameter - 048441-22112 UI-2-SB

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 5 1/4 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 5 1/4 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Eagle Blue Galvanized Steel 1 qt Safety Can - 8 in Height - 5 1/4 in Overall Diameter - 048441-22112 - 048441-22112 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Blue Galvanized Steel 1 qt Safety Can - 8 in Height - 5 1/4 in Overall Diameter - 048441-22112
048441-22112
Eagle Blue Galvanized Steel 1 qt Safety Can - 8 in Height - 5 1/4 in Overall Diameter - 048441-22112 048441-22112
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 5 1/4 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 6 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 5 1/4 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22112
Product Name Eagle Blue Galvanized Steel 1 qt Safety Can - 8 in Height - 5 1/4 in Overall Diameter - 048441-22112
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details