Eagle Manufacturing Company Eagle Yellow Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22133 UI-10-SY

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 in overall diameter. This product comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 in overall diameter. This product comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Eagle Yellow Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22133 - 048441-22133 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Yellow Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22133
048441-22133
Eagle Yellow Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22133 048441-22133
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 in overall diameter. This product comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, NYC 29 FC 2204.4.4.1.1, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 in overall diameter. This product comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22133
Product Name Eagle Yellow Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22133
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details