Eagle Manufacturing Company Eagle Blue Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22135 UI-10-FSB

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 9 in overall diameter. This part comes with the following: Flame Arrester, Funnel.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 9 in overall diameter. This part comes with the following: Flame Arrester, Funnel.

Suppliers

Company
Product
Description
Supplier Links
Eagle Blue Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22135 - 048441-22135 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Blue Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22135
048441-22135
Eagle Blue Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22135 048441-22135
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 9 in overall diameter. This part comes with the following: Flame Arrester, Funnel.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in blue and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106, OSHA 29 CFR 1926.152, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 9 in overall diameter. This part comes with the following: Flame Arrester, Funnel.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22135
Product Name Eagle Blue Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22135
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details