Eagle Manufacturing Company Eagle Red Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22132 UI-10-FS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 in overall diameter. This part comes with the following: Flame Arrester, Funnel.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 in overall diameter. This part comes with the following: Flame Arrester, Funnel.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22132 - 048441-22132 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22132
048441-22132
Eagle Red Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22132 048441-22132
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 in overall diameter. This part comes with the following: Flame Arrester, Funnel.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets 29 CFR 1926.152, FM Approved, NFPA 30, OSHA 29 CFR 1910.106, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 in overall diameter. This part comes with the following: Flame Arrester, Funnel.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22132
Product Name Eagle Red Galvanized Steel 1 gal Safety Can - 8 in Height - 9 in Overall Diameter - 048441-22132
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details