Eagle Manufacturing Company Eagle 96 gal Red Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - Floor Standing - 048441-33384 PI-62

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 96 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 96 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 96 gal Red Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - Floor Standing - 048441-33384 - 048441-33384 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 96 gal Red Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - Floor Standing - 048441-33384
048441-33384
Eagle 96 gal Red Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - Floor Standing - 048441-33384 048441-33384
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 96 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 96 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33384
Product Name Eagle 96 gal Red Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - Floor Standing - 048441-33384
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 2148933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 13.78 inch (350 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Stationary toolboxes - GT-5AJG30012S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Stainless Steel
Height 34.00 inch (864 mm)
View Details