Eagle Manufacturing Company Eagle 60 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33387 PI-4510

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 60 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33387 - 048441-33387 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 60 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33387
048441-33387
Eagle 60 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33387 048441-33387
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in red and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33387
Product Name Eagle 60 gal Red Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 048441-33387
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AHG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details