Eagle Manufacturing Company Eagle 55 gal Yellow Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - 048441-33478 HAZ1926

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 55 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 55 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 55 gal Yellow Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - 048441-33478 - 048441-33478 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 55 gal Yellow Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - 048441-33478
048441-33478
Eagle 55 gal Yellow Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - 048441-33478 048441-33478
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 55 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 55 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33478
Product Name Eagle 55 gal Yellow Hazardous Material Storage Cabinet - 31 1/4 in Width - 65 in Height - 048441-33478
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 17.72 inch (450 mm)
Width 13.58 inch (345 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details