Eagle Manufacturing Company Eagle Red Galvanized Steel 1 qt Safety Can - 3 5/8 in Height - 6 1/4 in Overall Diameter - 048441-22321 B-601

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 5/8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 6 1/4 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 5/8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 6 1/4 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red Galvanized Steel 1 qt Safety Can - 3 5/8 in Height - 6 1/4 in Overall Diameter - 048441-22321 - 048441-22321 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red Galvanized Steel 1 qt Safety Can - 3 5/8 in Height - 6 1/4 in Overall Diameter - 048441-22321
048441-22321
Eagle Red Galvanized Steel 1 qt Safety Can - 3 5/8 in Height - 6 1/4 in Overall Diameter - 048441-22321 048441-22321
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 5/8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 6 1/4 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 5/8 in height. The Eagle safety can is made of galvanized steel, is packaged 1 per pack, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 6 1/4 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22321
Product Name Eagle Red Galvanized Steel 1 qt Safety Can - 3 5/8 in Height - 6 1/4 in Overall Diameter - 048441-22321
Material Steel; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786402 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 12.01 inch (305 mm)
Length 12.01 inch (305 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details