Eagle Manufacturing Company Eagle 15 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 22 1/4 in Height - Bench Top - 048441-33413 ADD-CRA14

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 22 1/4 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in blue and meets NFPA 30, OSHA standards. Features a 15 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 22 1/4 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in blue and meets NFPA 30, OSHA standards. Features a 15 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 15 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 22 1/4 in Height - Bench Top - 048441-33413 - 048441-33413 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 15 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 22 1/4 in Height - Bench Top - 048441-33413
048441-33413
Eagle 15 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 22 1/4 in Height - Bench Top - 048441-33413 048441-33413
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 22 1/4 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in blue and meets NFPA 30, OSHA standards. Features a 15 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 22 1/4 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in blue and meets NFPA 30, OSHA standards. Features a 15 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33413
Product Name Eagle 15 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 22 1/4 in Height - Bench Top - 048441-33413
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Server Cabinets - 1863309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 14.61 inch (371 mm)
Width 23.62 inch (600 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Stationary toolboxes - GT-5KKG44014S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details