Eagle Manufacturing Company Eagle Red HDPE 14 gal Safety Can - 21 in Height - 22 in Overall Diameter - 048441-22263 947BIO

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 21 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, OSHA 29 CFR 1910.1030 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 22 in overall diameter. This item comes with the following: Foot Lever.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 21 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, OSHA 29 CFR 1910.1030 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 22 in overall diameter. This item comes with the following: Foot Lever.

Suppliers

Company
Product
Description
Supplier Links
Eagle Red HDPE 14 gal Safety Can - 21 in Height - 22 in Overall Diameter - 048441-22263 - 048441-22263 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Red HDPE 14 gal Safety Can - 21 in Height - 22 in Overall Diameter - 048441-22263
048441-22263
Eagle Red HDPE 14 gal Safety Can - 21 in Height - 22 in Overall Diameter - 048441-22263 048441-22263
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 21 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, OSHA 29 CFR 1910.1030 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 22 in overall diameter. This item comes with the following: Foot Lever.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 21 in height. The Eagle safety can is made of HDPE, is packaged 1 per pack, comes in red and meets FM Approved, OSHA 29 CFR 1910.1030 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 22 in overall diameter. This item comes with the following: Foot Lever.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 048441-22263
Product Name Eagle Red HDPE 14 gal Safety Can - 21 in Height - 22 in Overall Diameter - 048441-22263
Material HDPE
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details