Eagle Manufacturing Company Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - Bench Top - 048441-00045 5510

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - Bench Top - 048441-00045 - 048441-00045 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - Bench Top - 048441-00045
048441-00045
Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - Bench Top - 048441-00045 048441-00045
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 58 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA 29 CFR 1910.106(d)(3) standards. Features a 110 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-00045
Product Name Eagle 110 gal Yellow Hazardous Material Storage Cabinet - 58 in Width - 65 in Height - Bench Top - 048441-00045
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details