Eagle Manufacturing Company Eagle 1947 45 gal Beige Steel 18 Non-Stackable Cabinet - 18 in Overall Length - 43 in Width - 65 in Height - Lockable - EAGLE 1947-4BEI 1947-4BEI

Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this cabinet. Dimensions are particularly important when considering purchasing a cabinet. The dimensions for this product include: 18 in overall length, 43 in overall width and a 65 in overall height. This color of this cabinet is beige Capacity can also be an important factor when purchasing this product; the capacity for this item is 45 gal. The material used in this product are: steel material. If security is a concern, this Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.
Description
R.S. Hughes Company features a huge selection of facilities maintenance products including this cabinet. Dimensions are particularly important when considering purchasing a cabinet. The dimensions for this product include: 18 in overall length, 43 in overall width and a 65 in overall height. This color of this cabinet is beige Capacity can also be an important factor when purchasing this product; the capacity for this item is 45 gal. The material used in this product are: steel material. If security is a concern, this Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Suppliers

Company
Product
Description
Supplier Links
Eagle 1947 45 gal Beige Steel 18 Non-Stackable Cabinet - 18 in Overall Length - 43 in Width - 65 in Height - Lockable - EAGLE 1947-4BEI - EAGLE 1947-4BEI - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 1947 45 gal Beige Steel 18 Non-Stackable Cabinet - 18 in Overall Length - 43 in Width - 65 in Height - Lockable - EAGLE 1947-4BEI
EAGLE 1947-4BEI
Eagle 1947 45 gal Beige Steel 18 Non-Stackable Cabinet - 18 in Overall Length - 43 in Width - 65 in Height - Lockable - EAGLE 1947-4BEI EAGLE 1947-4BEI
R.S. Hughes Company features a huge selection of facilities maintenance products including this cabinet. Dimensions are particularly important when considering purchasing a cabinet. The dimensions for this product include: 18 in overall length, 43 in overall width and a 65 in overall height. This color of this cabinet is beige Capacity can also be an important factor when purchasing this product; the capacity for this item is 45 gal. The material used in this product are: steel material. If security is a concern, this Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

R.S. Hughes Company features a huge selection of facilities maintenance products including this cabinet. Dimensions are particularly important when considering purchasing a cabinet. The dimensions for this product include: 18 in overall length, 43 in overall width and a 65 in overall height. This color of this cabinet is beige Capacity can also be an important factor when purchasing this product; the capacity for this item is 45 gal. The material used in this product are: steel material. If security is a concern, this Cabinet is lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is non-stackable.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number EAGLE 1947-4BEI
Product Name Eagle 1947 45 gal Beige Steel 18 Non-Stackable Cabinet - 18 in Overall Length - 43 in Width - 65 in Height - Lockable - EAGLE 1947-4BEI
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Mobile drawer cabinets - R5BDG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details