Eagle Manufacturing Company Eagle 30 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33130 1932

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle 30 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33130 - 048441-33130 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle 30 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33130
048441-33130
Eagle 30 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33130 048441-33130
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 30 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33130
Product Name Eagle 30 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - Floor Standing - 048441-33130
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Trays - 1250934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Tpr
Height 5.00 inch (127 mm)
View Details