Eagle Manufacturing Company Eagle Tower 12 gal Yellow Hazardous Material Storage Cabinet - 23 in Width - 39 in Height - Floor Standing - 048441-00308 1925LEGS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 in width x 39 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 12 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 in width x 39 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 12 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle Tower 12 gal Yellow Hazardous Material Storage Cabinet - 23 in Width - 39 in Height - Floor Standing - 048441-00308 - 048441-00308 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Tower 12 gal Yellow Hazardous Material Storage Cabinet - 23 in Width - 39 in Height - Floor Standing - 048441-00308
048441-00308
Eagle Tower 12 gal Yellow Hazardous Material Storage Cabinet - 23 in Width - 39 in Height - Floor Standing - 048441-00308 048441-00308
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 in width x 39 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 12 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 23 in width x 39 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 12 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-00308
Product Name Eagle Tower 12 gal Yellow Hazardous Material Storage Cabinet - 23 in Width - 39 in Height - Floor Standing - 048441-00308
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Boxes - 2148941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 6.38 inch (162 mm)
View Details