Eagle Manufacturing Company Eagle Tower 16 gal Yellow Hazardous Material Storage Cabinet - 23 in Width - 48 in Height - Floor Standing - 048441-33443 1906LEGS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 in width x 48 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 16 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 in width x 48 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 16 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Eagle Tower 16 gal Yellow Hazardous Material Storage Cabinet - 23 in Width - 48 in Height - Floor Standing - 048441-33443 - 048441-33443 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Eagle Tower 16 gal Yellow Hazardous Material Storage Cabinet - 23 in Width - 48 in Height - Floor Standing - 048441-33443
048441-33443
Eagle Tower 16 gal Yellow Hazardous Material Storage Cabinet - 23 in Width - 48 in Height - Floor Standing - 048441-33443 048441-33443
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 in width x 48 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 16 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 23 in width x 48 in height. The Eagle Tower hazardous material storage cabinet is packaged 1 per pack, comes in yellow and meets NFPA 30, OSHA standards. Features a 16 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 048441-33443
Product Name Eagle Tower 16 gal Yellow Hazardous Material Storage Cabinet - 23 in Width - 48 in Height - Floor Standing - 048441-33443
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCW42102 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details