Eagle Eye Power Solutions, LLC Telecom Enclosure ENC-2000

Description
The ENC-2000 is designed to protect your equipment in the harshest of environments. Constructed to meet high quality standards, the ENC-2000 protects your equipment from the worst mother nature can throw at it. Heat kills, especially sensitive electronics. This enclosure is equipped with a Solar Shielded roof to shield your electronics from the destructive effects of Solar load. The ENC-2000 can also be equipped with air conditioning, heat exchangers and/or fans to create the optimal environment for your electronics.
Description
The ENC-2000 is designed to protect your equipment in the harshest of environments. Constructed to meet high quality standards, the ENC-2000 protects your equipment from the worst mother nature can throw at it. Heat kills, especially sensitive electronics. This enclosure is equipped with a Solar Shielded roof to shield your electronics from the destructive effects of Solar load. The ENC-2000 can also be equipped with air conditioning, heat exchangers and/or fans to create the optimal environment for your electronics.

Suppliers

Company
Product
Description
Supplier Links
Telecom Enclosure - ENC-2000 - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Telecom Enclosure
ENC-2000
Telecom Enclosure ENC-2000
The ENC-2000 is designed to protect your equipment in the harshest of environments. Constructed to meet high quality standards, the ENC-2000 protects your equipment from the worst mother nature can throw at it. Heat kills, especially sensitive electronics. This enclosure is equipped with a Solar Shielded roof to shield your electronics from the destructive effects of Solar load. The ENC-2000 can also be equipped with air conditioning, heat exchangers and/or fans to create the optimal environment for your electronics.

The ENC-2000 is designed to protect your equipment in the harshest of environments. Constructed to meet high quality standards, the ENC-2000 protects your equipment from the worst mother nature can throw at it. Heat kills, especially sensitive electronics. This enclosure is equipped with a Solar Shielded roof to shield your electronics from the destructive effects of Solar load. The ENC-2000 can also be equipped with air conditioning, heat exchangers and/or fans to create the optimal environment for your electronics.

Supplier's Site

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category NEMA and IP Enclosures
Product Number ENC-2000
Product Name Telecom Enclosure
NEMA Rating Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
Depth 4.92 inch (125 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details