EA Elektro-Automatik Inc. MDO3000 Mixed Domain Oscilloscope MDO3032

Description
Please note: The supply of the MDO3000 Series oscilloscopes is limited. The 3 Series MDO oscilloscopes are the recommended replacements for the MDO3000 Series. Learn about the . The MDO3000 Mixed Domain Oscilloscope features up to six integrated instruments, including options like a spectrum analyzer, function generator and more, giving you the ability to capture analog, digital and RF signals with one scope. See more .
Description
Please note: The supply of the MDO3000 Series oscilloscopes is limited. The 3 Series MDO oscilloscopes are the recommended replacements for the MDO3000 Series. Learn about the . The MDO3000 Mixed Domain Oscilloscope features up to six integrated instruments, including options like a spectrum analyzer, function generator and more, giving you the ability to capture analog, digital and RF signals with one scope. See more .
Datasheet
Datasheet Summary
Powered by GS/AI

The MDO3032 Mixed Domain Oscilloscope from EA Elektro-Automatik Inc. is a versatile instrument that integrates multiple functionalities, including an oscilloscope, spectrum analyzer, arbitrary function generator, logic analyzer, protocol analyzer, and digital voltmeter/counter. It features a bandwidth of 350 MHz, which is upgradeable to 1 GHz, and supports a maximum sample rate of 5 GS/s with a record length of 10 M on all channels. The oscilloscope captures waveforms at a rate exceeding 280,000 waveforms per second. The MDO3032 includes standard passive voltage probes with a capacitive loading of 3.9 pF, ensuring minimal impact on the devices under test. It also offers a wide frequency range for the spectrum analyzer, from 9 kHz to the oscilloscope bandwidth, with an optional extension up to 3 GHz. The device supports various serial bus protocols, making it suitable for diverse applications in mixed-signal environments. Connectivity options include USB and LAN for data transfer and remote control, with software support for easy integration with PCs. The compact design allows for portability and efficient use of bench space. Overall, the MDO3032 is designed for engineers needing a comprehensive tool for debugging and analyzing complex signals in a single instrument.

Datasheet Summary
Powered by GS/AI

The MDO3032 Mixed Domain Oscilloscope from EA Elektro-Automatik Inc. is a versatile instrument that integrates multiple functionalities, including an oscilloscope, spectrum analyzer, arbitrary function generator, logic analyzer, protocol analyzer, and digital voltmeter/counter. It features a bandwidth of 350 MHz, which is upgradeable to 1 GHz, and supports a maximum sample rate of 5 GS/s with a record length of 10 M on all channels. The oscilloscope captures waveforms at a rate exceeding 280,000 waveforms per second. The MDO3032 includes standard passive voltage probes with a capacitive loading of 3.9 pF, ensuring minimal impact on the devices under test. It also offers a wide frequency range for the spectrum analyzer, from 9 kHz to the oscilloscope bandwidth, with an optional extension up to 3 GHz. The device supports various serial bus protocols, making it suitable for diverse applications in mixed-signal environments. Connectivity options include USB and LAN for data transfer and remote control, with software support for easy integration with PCs. The compact design allows for portability and efficient use of bench space. Overall, the MDO3032 is designed for engineers needing a comprehensive tool for debugging and analyzing complex signals in a single instrument.

Suppliers

Company
Product
Description
Supplier Links
MDO3000 Mixed Domain Oscilloscope - MDO3032 - EA Elektro-Automatik Inc.
San Diego, CA, United States
MDO3000 Mixed Domain Oscilloscope
MDO3032
MDO3000 Mixed Domain Oscilloscope MDO3032
Please note: The supply of the MDO3000 Series oscilloscopes is limited. The 3 Series MDO oscilloscopes are the recommended replacements for the MDO3000 Series. Learn about the . The MDO3000 Mixed Domain Oscilloscope features up to six integrated instruments, including options like a spectrum analyzer, function generator and more, giving you the ability to capture analog, digital and RF signals with one scope. See more .

Please note: The supply of the MDO3000 Series oscilloscopes is limited. The 3 Series MDO oscilloscopes are the recommended replacements for the MDO3000 Series. Learn about the .

The MDO3000 Mixed Domain Oscilloscope features up to six integrated instruments, including options like a spectrum analyzer, function generator and more, giving you the ability to capture analog, digital and RF signals with one scope.
See more .

Supplier's Site Datasheet

Technical Specifications

  EA Elektro-Automatik Inc.
Product Category Oscilloscopes
Product Number MDO3032
Product Name MDO3000 Mixed Domain Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2102-S 100MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2102-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details