The primary pulsed SMPS switch mode power supply is suitable for a wide range of automation applications in the machine building industry. As central unit of the DC 24 V level they can be used in combination with the 4230-T MCB for AC primary circuit protection.
Thanks to the compact design it helps save space in the control cabinet. The 150 % power boost of the power supplies ensures increased machine uptime. Thanks to their mode options (continuous current/hiccup) and their wide output voltage range, they are suitable for a wide range of applications. Thanks to their flexible expandability, you can easily connect several power supplies in series, making future expansions possible without any problems.
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Type SMPS-T 10A |
| Product Name | One-Phase Switch Mode Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Applications | Automation, Automobile production, Chemical, Oil & Gas, Mechanical engineering, Pharmaceutical &; Food, Power Engineering |
| Operating Temperature | -35 to 70 C (-31 to 158 F) |