E-T-A Circuit Breakers Electronic Overcurrent Protection Type REF16-S

Description
It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which is available with screw terminals or screwless terminals, the REF16-S provides ease of installation. The sockets allow power distribution and signalling via plug-in type jumpers. In addition the REF16-S latches on when plugged into the socket and by means of coding pins a clear assignment to current ratings or slots is possible. Dimensions are in compliance with the standard DIN 43880 for the installation of built-in units.
Datasheet
Description
It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which is available with screw terminals or screwless terminals, the REF16-S provides ease of installation. The sockets allow power distribution and signalling via plug-in type jumpers. In addition the REF16-S latches on when plugged into the socket and by means of coding pins a clear assignment to current ratings or slots is possible. Dimensions are in compliance with the standard DIN 43880 for the installation of built-in units.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Overcurrent Protection - Type REF16-S - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Electronic Overcurrent Protection
Type REF16-S
Electronic Overcurrent Protection Type REF16-S
It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which is available with screw terminals or screwless terminals, the REF16-S provides ease of installation. The sockets allow power distribution and signalling via plug-in type jumpers. In addition the REF16-S latches on when plugged into the socket and by means of coding pins a clear assignment to current ratings or slots is possible. Dimensions are in compliance with the standard DIN 43880 for the installation of built-in units.

It provides selective protection for all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection at typically 1.25 times rated current. Plugged into an E-T-A socket, which is available with screw terminals or screwless terminals, the REF16-S provides ease of installation. The sockets allow power distribution and signalling via plug-in type jumpers. In addition the REF16-S latches on when plugged into the socket and by means of coding pins a clear assignment to current ratings or slots is possible. Dimensions are in compliance with the standard DIN 43880 for the installation of built-in units.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type REF16-S
Product Name Electronic Overcurrent Protection
Rated DC Voltage 18 to 30 volts
Rated Current 0.5000 to 10 amps
Trip System Type Electronic
Number of Poles 1
Features Miniature Circuit Breaker; Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C03UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details