The hot pluggable ESX300-S plus electronic circuit protector ensures reliable overcurrent protection by means of electronic current limitation and load disconnection. It reliably prevents the destruction of electronic sub-assemblies or load lines in power supply systems in a voltage range of DC +24 V, DC +48 V and DC +60 V. Thanks to a selective load disconnection, a voltage dip is prevented in the event of a failure and other faultless devices in the circuit remain working. The integral bus interface can forward the recorded measuring values and status messages to the RCI10 control interface to use them for automatically triggering actions or for data collection and monitoring. The electronic circuit protectors type ESX300-S plus are available in various current ratings from 2A to 24A. As an option, the current ratings 16 A, 20 A and 24 A can be parallel to protect loads rated up to 60 A.
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Type ESX300-S plus |
| Product Name | Electronic Overcurrent Protection |
| Rated DC Voltage | 24 to 60 volts |