E-T-A Circuit Breakers Electronic Overcurrent Protection Type ESX10-T.-DC 24 V

Description
Type ESX10-T. expands our product range of electronic overcurrent protection for DC 24 V applications. It provides selective protection of all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by active current limitation in the event of a short circuit and overload disconnection from 1.1 times rated current. The ESX10-T features one single trip curve for all types of loads, e.g. capacitive loads up to 75,000 µF, d.c. motors, valve clusters. The integral fail-safe element has been adjusted to the current rating and the connected cable cross section. The ESX10-T can be snapped onto symmetrical rails, ensuring ease of mounting in multiple circuits.
Datasheet
Description
Type ESX10-T. expands our product range of electronic overcurrent protection for DC 24 V applications. It provides selective protection of all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by active current limitation in the event of a short circuit and overload disconnection from 1.1 times rated current. The ESX10-T features one single trip curve for all types of loads, e.g. capacitive loads up to 75,000 µF, d.c. motors, valve clusters. The integral fail-safe element has been adjusted to the current rating and the connected cable cross section. The ESX10-T can be snapped onto symmetrical rails, ensuring ease of mounting in multiple circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Overcurrent Protection - Type ESX10-T.-DC 24 V - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Electronic Overcurrent Protection
Type ESX10-T.-DC 24 V
Electronic Overcurrent Protection Type ESX10-T.-DC 24 V
Type ESX10-T. expands our product range of electronic overcurrent protection for DC 24 V applications. It provides selective protection of all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by active current limitation in the event of a short circuit and overload disconnection from 1.1 times rated current. The ESX10-T features one single trip curve for all types of loads, e.g. capacitive loads up to 75,000 µF, d.c. motors, valve clusters. The integral fail-safe element has been adjusted to the current rating and the connected cable cross section. The ESX10-T can be snapped onto symmetrical rails, ensuring ease of mounting in multiple circuits.

Type ESX10-T. expands our product range of electronic overcurrent protection for DC 24 V applications.

It provides selective protection of all DC 24 V load circuits at a width of only 12.5 mm. This is achieved by active current limitation in the event of a short circuit and overload disconnection from 1.1 times rated current. The ESX10-T features one single trip curve for all types of loads, e.g. capacitive loads up to 75,000 µF, d.c. motors, valve clusters. The integral fail-safe element has been adjusted to the current rating and the connected cable cross section.

The ESX10-T can be snapped onto symmetrical rails, ensuring ease of mounting in multiple circuits.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type ESX10-T.-DC 24 V
Product Name Electronic Overcurrent Protection
Rated DC Voltage 18 to 32 volts
Rated Current 0.5000 to 12 amps
Trip System Type Electronic
Number of Poles 1
Features Miniature Circuit Breaker; Motor Circuit Protection; Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A H Frame Molded Case Ckt-Bkr - 140G-H2C3-C50 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
2 suppliers
Circuit Breakers & Accessories - 1CU30M - Powell Electronics, Inc.
Specs
Rated Current 30 amps
View Details