The model ESX10-Sxxx extends our product group of electronic overcurrent protection devices for DC 24 V applications. At a width of only 12.5mm it provides selective protection for all DC 24 V load circuits. This is achieved by a combination of active electronic current limitation in the event of a short circuit and overload disconnection typically from 1.2 times rated current. The ESX10-S is a plug-in type and thus allows quick and easy installation for groups of devices with several circuits on the power distribution systems Module 17plus and SVSxx.
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Type ESX10-S |
| Product Name | Electronic Overcurrent Protection |
| Rated Current | 1 to 10 amps |
| Trip System Type | Electronic |
| Number of Poles | 1 |