E-T-A Circuit Breakers Solid State Remote Power Controllers Type E-1048-8I...

Description
The Smart Power Relay E-1048-8I...- is a remotely controllable electronic load disconnecting relay with three functions in a single unit: electronic relay electronic overcurrent prodection status indication The 7 pin INLINE version is designed for use with various E-T-A terminal blocks, e.g. 17-P10-Si. A choice of current ratings is available from 1 A through 10 A. An operating voltage range of DC 9...32 V allows the connection of DC 12 V and DC 24 V loads.
Datasheet
Description
The Smart Power Relay E-1048-8I...- is a remotely controllable electronic load disconnecting relay with three functions in a single unit: electronic relay electronic overcurrent prodection status indication The 7 pin INLINE version is designed for use with various E-T-A terminal blocks, e.g. 17-P10-Si. A choice of current ratings is available from 1 A through 10 A. An operating voltage range of DC 9...32 V allows the connection of DC 12 V and DC 24 V loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Remote Power Controllers - Type E-1048-8I... - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Solid State Remote Power Controllers
Type E-1048-8I...
Solid State Remote Power Controllers Type E-1048-8I...
The Smart Power Relay E-1048-8I...- is a remotely controllable electronic load disconnecting relay with three functions in a single unit: electronic relay electronic overcurrent prodection status indication The 7 pin INLINE version is designed for use with various E-T-A terminal blocks, e.g. 17-P10-Si. A choice of current ratings is available from 1 A through 10 A. An operating voltage range of DC 9...32 V allows the connection of DC 12 V and DC 24 V loads.

The Smart Power Relay E-1048-8I...- is a remotely controllable electronic load disconnecting relay with three functions in a single unit:

  • electronic relay
  • electronic overcurrent prodection
  • status indication

The 7 pin INLINE version is designed for use with various E-T-A terminal blocks, e.g. 17-P10-Si. A choice of current ratings is available from 1 A through 10 A. An operating voltage range of DC 9...32 V allows the connection of DC 12 V and DC 24 V loads.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Solid State Power Controllers (SSPC)
Product Number Type E-1048-8I...
Product Name Solid State Remote Power Controllers
SSPC Type DC Controller
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
Dual USB Port Power Supply Controller - Covering the Commercial Temperature Range of 0°C to +70°C - ISL61853ICRZ - Renesas Electronics Corporation
Specs
SSPC Type DC Controller
Mounting PCBoard
Features Over-Current Protection
View Details
Switch Mode Controller -  - TT Semiconductor, Inc.
TT Semiconductor, Inc.
Specs
SSPC Type DC Controller
Mounting Socket or Plug-in Style
Load Voltage Range 10 to 120 volts
View Details
PCMCIA/CardBus Socket Power Controller - MIC2562A - Microchip Technology, Inc.
Specs
SSPC Type AC/DC Controller
View Details