E-T-A Circuit Breakers High Performance Circuit Breakers Type 9510

Description
Single pole, miniaturised aircraft simulator switch with extremely fast magnetic trip time. Blade, screw and wire wrap terminals. Aircraft style threadneck and push/pull button with white trip indicator ring. Current rating marked on the push button according to customer' s request by adhesive labels or marking inserts.
Datasheet
Description
Single pole, miniaturised aircraft simulator switch with extremely fast magnetic trip time. Blade, screw and wire wrap terminals. Aircraft style threadneck and push/pull button with white trip indicator ring. Current rating marked on the push button according to customer' s request by adhesive labels or marking inserts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Circuit Breakers - Type 9510 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
High Performance Circuit Breakers
Type 9510
High Performance Circuit Breakers Type 9510
Single pole, miniaturised aircraft simulator switch with extremely fast magnetic trip time. Blade, screw and wire wrap terminals. Aircraft style threadneck and push/pull button with white trip indicator ring. Current rating marked on the push button according to customer' s request by adhesive labels or marking inserts.

Single pole, miniaturised aircraft simulator switch with extremely fast magnetic trip time. Blade, screw and wire wrap terminals. Aircraft style threadneck and push/pull button with white trip indicator ring. Current rating marked on the push button according to customer' s request by adhesive labels or marking inserts.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 9510
Product Name High Performance Circuit Breakers
Rated DC Voltage 28 volts
Number of Poles 1
Features Miniature Circuit Breaker; Trip Indicator; Auxiliary Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-62-4-9-60-V-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole Supplementary B-Trip Circuit Breakers - 1BU16R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
MCBs - 1444712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details