E-T-A Circuit Breakers Magnetic & Hydraulic-Magnetic Overcurrent Circuit Breakers Type 8335

Description
Single and multipole magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Industry standard dimensions and panel mounting. Options include auxiliary changeover contacts. Low temperature sensitivity at rated load. Approved to CBE standard IEC/EN 60934 S-type HM CBE.
Datasheet
Description
Single and multipole magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Industry standard dimensions and panel mounting. Options include auxiliary changeover contacts. Low temperature sensitivity at rated load. Approved to CBE standard IEC/EN 60934 S-type HM CBE.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic & Hydraulic-Magnetic Overcurrent Circuit Breakers - Type 8335 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Magnetic & Hydraulic-Magnetic Overcurrent Circuit Breakers
Type 8335
Magnetic & Hydraulic-Magnetic Overcurrent Circuit Breakers Type 8335
Single and multipole magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Industry standard dimensions and panel mounting. Options include auxiliary changeover contacts. Low temperature sensitivity at rated load. Approved to CBE standard IEC/EN 60934 S-type HM CBE.

Single and multipole magnetic circuit breakers with trip-free mechanism and toggle actuation. A choice of fast magnetic or hydraulically delayed switching characteristics (S-type MO or HM CBE to EN 60934) ensures suitability for a wide range of applications. Industry standard dimensions and panel mounting. Options include auxiliary changeover contacts. Low temperature sensitivity at rated load.

Approved to CBE standard IEC/EN 60934 S-type HM CBE.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 8335
Product Name Magnetic & Hydraulic-Magnetic Overcurrent Circuit Breakers
Rated AC Voltage 415 volts
Rated DC Voltage 80 volts
Rated Current 1 to 50 amps
Trip System Type Magnetic Hydraulic
Number of Poles 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-65-3-2-6-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 2A;DIN Rail;1 Pole;Screw Snap;B - 70075456 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 2 amps
View Details
MCBs - 1444949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 6000 amps
View Details
Circuit Breakers - A-0708V -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details