E-T-A Circuit Breakers High Performance Circuit Breakers Type 520/530

Description
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.
Datasheet
Description
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Circuit Breakers - Type 520/530 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
High Performance Circuit Breakers
Type 520/530
High Performance Circuit Breakers Type 520/530
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.

Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 520/530
Product Name High Performance Circuit Breakers
Rated AC Voltage 660 volts
Rated DC Voltage 220 volts
Rated Current 7 to 125 amps
Trip System Type Thermal Magnetic
Number of Poles 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 16 amps
View Details
2 suppliers
Motor Protection - 1221365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Automotive Circuit Breakers  VF-GCF -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details