E-T-A Circuit Breakers Thermal-Magnetic Overcurrent Circuit Breakers Type 4230-T (UL 489)

Description
Single pole and multipole thermal-magnetic miniature circuit breakers (MCBs) in accordance with EN 60947-2 and UL 489 for DIN rail mounting, with toggle actuation, visual status indication and high rupture capacity. A positively trip-free snap action mechanism ensures reliable switching behaviour. A range of trip characteristics and add-on modules allow a great variety of applications. The 4230-T is a thermal-magnetic MCB in a standard enclosure in accordance with DIN 43880. Its conformity with the relevant standards IEC 60947-2 and UL 489 makes the 4230-T ideally suitable for worldwide use. Due to its high rupture capacity of 63 A, the 4230-T is suitable for use as »Supplementary Protector«. Later product extensions by add-on modules such as an auxiliary contact module or a working current module offer high flexibility for the user. In addition, the device features reliable switching behaviour through a snap action mechanism and it is positively trip-free. Approvals and standards IEC/EN 60947-2 UL 489
Datasheet
Description
Single pole and multipole thermal-magnetic miniature circuit breakers (MCBs) in accordance with EN 60947-2 and UL 489 for DIN rail mounting, with toggle actuation, visual status indication and high rupture capacity. A positively trip-free snap action mechanism ensures reliable switching behaviour. A range of trip characteristics and add-on modules allow a great variety of applications. The 4230-T is a thermal-magnetic MCB in a standard enclosure in accordance with DIN 43880. Its conformity with the relevant standards IEC 60947-2 and UL 489 makes the 4230-T ideally suitable for worldwide use. Due to its high rupture capacity of 63 A, the 4230-T is suitable for use as »Supplementary Protector«. Later product extensions by add-on modules such as an auxiliary contact module or a working current module offer high flexibility for the user. In addition, the device features reliable switching behaviour through a snap action mechanism and it is positively trip-free. Approvals and standards IEC/EN 60947-2 UL 489
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal-Magnetic Overcurrent Circuit Breakers - Type 4230-T (UL 489) - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal-Magnetic Overcurrent Circuit Breakers
Type 4230-T (UL 489)
Thermal-Magnetic Overcurrent Circuit Breakers Type 4230-T (UL 489)
Single pole and multipole thermal-magnetic miniature circuit breakers (MCBs) in accordance with EN 60947-2 and UL 489 for DIN rail mounting, with toggle actuation, visual status indication and high rupture capacity. A positively trip-free snap action mechanism ensures reliable switching behaviour. A range of trip characteristics and add-on modules allow a great variety of applications. The 4230-T is a thermal-magnetic MCB in a standard enclosure in accordance with DIN 43880. Its conformity with the relevant standards IEC 60947-2 and UL 489 makes the 4230-T ideally suitable for worldwide use. Due to its high rupture capacity of 63 A, the 4230-T is suitable for use as »Supplementary Protector«. Later product extensions by add-on modules such as an auxiliary contact module or a working current module offer high flexibility for the user. In addition, the device features reliable switching behaviour through a snap action mechanism and it is positively trip-free. Approvals and standards IEC/EN 60947-2 UL 489

Single pole and multipole thermal-magnetic miniature circuit breakers (MCBs) in accordance with EN 60947-2 and UL 489 for DIN rail mounting, with toggle actuation, visual status indication and high rupture capacity. A positively trip-free snap action mechanism ensures reliable switching behaviour. A range of trip characteristics and add-on modules allow a great variety of applications.

The 4230-T is a thermal-magnetic MCB in a standard enclosure in accordance with DIN 43880. Its conformity with the relevant standards IEC 60947-2 and UL 489 makes the 4230-T ideally suitable for worldwide use.
Due to its high rupture capacity of 63 A, the 4230-T is suitable for use as »Supplementary Protector«. Later product extensions by add-on modules such as an auxiliary contact module or a working current module offer high flexibility for the user. In addition, the device features reliable switching behaviour through a snap action mechanism and it is positively trip-free.

Approvals and standards

  • IEC/EN 60947-2
  • UL 489
Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 4230-T (UL 489)
Product Name Thermal-Magnetic Overcurrent Circuit Breakers
Rated AC Voltage 415 volts
Rated DC Voltage 125 volts
Trip System Type Thermal Magnetic
Number of Poles 1 to 3
Features Miniature Circuit Breaker; Positively Trip-free; Snap-action Actuation; Trip Indicator; Auxiliary Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU12R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
MCBs - 1444966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details