E-T-A Circuit Breakers High Performance Circuit Breakers Type 410

Description
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.
Datasheet
Description
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Circuit Breakers - Type 410 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
High Performance Circuit Breakers
Type 410
High Performance Circuit Breakers Type 410
Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.

Single (type 410), double (type 520) and three pole (type 530) high performance thermal-magnetic circuit breakers with tease-free, trip-free, snap action mechanism and toggle actuation (S-type TM CBE to EN 60 934; also to EN 60 947). Designed for rail, panel or surface mounting. Available with a choice of characteristic curves and optional auxiliary contacts.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 410
Product Name High Performance Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 110 volts
Rated Current 7 to 125 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-1REC4-62-4-9-70-V-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole C-Trip Supplementary Circuit Breakers - 1C2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 486-2873-ND - DigiKey
Specs
Rated Current 0.2000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details