Single pole thermal-magnetic circuit breaker with tease-free, trip-free, snap action mechanism and two button operation (M-type TM CBE to EN 60934). Featuring a flange for panel mounting, and optional auxiliary contacts and unprotected shunt tap terminal.
Approved to CBE standard EN 60934 (IEC 60934).
| E-T-A Circuit Breakers | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | Type 3500 |
| Product Name | Thermal-Magnetic Overcurrent Circuit Breakers |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 80 volts |
| Rated Current | 0.0500 to 16 amps |
| Trip System Type | Thermal Magnetic |
| Number of Poles | 1 |