E-T-A Circuit Breakers Thermal-Magnetic Overcurrent Circuit Breakers Type 2216-S

Description
E-T-A’s 2216-S is a plug-in type thermal-magnetic circuit breaker. Its small width of only 12.5 mm including auxiliary contacts makes this breaker suitable for all applications where space savings and reliable wiring are at a premium. The resettable design significantly increases system availability compared to conventional MCBs. A combination of 2216-S and socket system 80plus/81plus connects the clever wiring system with the busbars for supply, signalling and neutral. A coding system in terminal block and breaker prevents mix-up of current ratings. Approvals and standards IEC/EN 60934 UL 1077 CSA CCC DNV GL Compliant with EN 50155, EN 61373 and EN 45545-2
Datasheet
Description
E-T-A’s 2216-S is a plug-in type thermal-magnetic circuit breaker. Its small width of only 12.5 mm including auxiliary contacts makes this breaker suitable for all applications where space savings and reliable wiring are at a premium. The resettable design significantly increases system availability compared to conventional MCBs. A combination of 2216-S and socket system 80plus/81plus connects the clever wiring system with the busbars for supply, signalling and neutral. A coding system in terminal block and breaker prevents mix-up of current ratings. Approvals and standards IEC/EN 60934 UL 1077 CSA CCC DNV GL Compliant with EN 50155, EN 61373 and EN 45545-2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal-Magnetic Overcurrent Circuit Breakers - Type 2216-S - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal-Magnetic Overcurrent Circuit Breakers
Type 2216-S
Thermal-Magnetic Overcurrent Circuit Breakers Type 2216-S
E-T-A’s 2216-S is a plug-in type thermal-magnetic circuit breaker. Its small width of only 12.5 mm including auxiliary contacts makes this breaker suitable for all applications where space savings and reliable wiring are at a premium. The resettable design significantly increases system availability compared to conventional MCBs. A combination of 2216-S and socket system 80plus/81plus connects the clever wiring system with the busbars for supply, signalling and neutral. A coding system in terminal block and breaker prevents mix-up of current ratings. Approvals and standards IEC/EN 60934 UL 1077 CSA CCC DNV GL Compliant with EN 50155, EN 61373 and EN 45545-2

E-T-A’s 2216-S is a plug-in type thermal-magnetic circuit breaker. Its small width of only 12.5 mm including auxiliary contacts makes this breaker suitable for all applications where space savings and reliable wiring are at a premium. The resettable design significantly increases system availability compared to conventional MCBs.
A combination of 2216-S and socket system 80plus/81plus connects the clever wiring system with the busbars for supply, signalling and neutral. A coding system in terminal block and breaker prevents mix-up of current ratings.

Approvals and standards

  • IEC/EN 60934
  • UL 1077
  • CSA
  • CCC
  • DNV GL
  • Compliant with EN 50155, EN 61373 and EN 45545-2
Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 2216-S
Product Name Thermal-Magnetic Overcurrent Circuit Breakers
Rated AC Voltage 240 volts
Rated DC Voltage 80 volts
Rated Current 0.5000 to 16 amps
Trip System Type Thermal Magnetic
Number of Poles 1 to 2
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1664/006-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E12UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 12 amps
View Details
3 suppliers
140G 125A Frame Molded Case Ckt-Bkr - 140G-H15C3-C15 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details