E-T-A Circuit Breakers Thermal-Magnetic Overcurrent Circuit Breakers Type 2210-S2

Description
One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Designed for panel or plug-in mounting. Available with auxiliary contacts (1 x N/O, 1 x N/C) for status signalling. Two and three pole models are internally linked to ensure that both/all poles trip in the event of an overload on one pole, even if the actuator is held in the ON position. A choice of characteristic curves further extends the range of applications possibilities for these CBEs. Special auxiliary contact versions for industrial atmosphere and low voltages (e. g. 5 V) available on request. Approved to CBE standard EN 60934 (IEC 60934).
Datasheet
Description
One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Designed for panel or plug-in mounting. Available with auxiliary contacts (1 x N/O, 1 x N/C) for status signalling. Two and three pole models are internally linked to ensure that both/all poles trip in the event of an overload on one pole, even if the actuator is held in the ON position. A choice of characteristic curves further extends the range of applications possibilities for these CBEs. Special auxiliary contact versions for industrial atmosphere and low voltages (e. g. 5 V) available on request. Approved to CBE standard EN 60934 (IEC 60934).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal-Magnetic Overcurrent Circuit Breakers - Type 2210-S2 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Thermal-Magnetic Overcurrent Circuit Breakers
Type 2210-S2
Thermal-Magnetic Overcurrent Circuit Breakers Type 2210-S2
One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Designed for panel or plug-in mounting. Available with auxiliary contacts (1 x N/O, 1 x N/C) for status signalling. Two and three pole models are internally linked to ensure that both/all poles trip in the event of an overload on one pole, even if the actuator is held in the ON position. A choice of characteristic curves further extends the range of applications possibilities for these CBEs. Special auxiliary contact versions for industrial atmosphere and low voltages (e. g. 5 V) available on request. Approved to CBE standard EN 60934 (IEC 60934).

One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Designed for panel or plug-in mounting. Available with auxiliary contacts (1 x N/O, 1 x N/C) for status signalling. Two and three pole models are internally linked to ensure that both/all poles trip in the event of an overload on one pole, even if the actuator is held in the ON position. A choice of characteristic curves further extends the range of applications possibilities for these CBEs. Special auxiliary contact versions for industrial atmosphere and low voltages (e. g. 5 V) available on request.

Approved to CBE standard EN 60934 (IEC 60934).

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Circuit Breakers
Product Number Type 2210-S2
Product Name Thermal-Magnetic Overcurrent Circuit Breakers
Rated AC Voltage 433 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 to 25 amps
Trip System Type Thermal Magnetic
Number of Poles 1 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-211SNR-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 5-1393252-8 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breakers - 723-209-2-1-62-4-8M-40-A-V-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details